Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8
1.8V~5.5V 1 2 950mV~4.5V MSOP-8-2.8mm Translators / Level Shifters ROHS
IC TRNSLTR BIDIRECTIONAL SM8
IC TRNSLTR BIDIRECTIONAL SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8
IC TRNSLTR BIDIRECTIONAL SM8
IC TRANSLATOR BIDIRECTIONAL SM8
| DigiKey | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-40398-6-ND | LSF0102DCTR | 815-LSF0102DCTR | LSF0102DCTR | LSF0102DCTR | LSF0102DCTR | LSF0102DCTR |
| Product Name | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | IC TRNSLTR BIDIRECTIONAL SM8 | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) | SSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) | SSOP | ||
| Output Type | Open Drain; Push-Pull | Open Drain | Open Drain, Push-Pull | Open Drain; Open Drain, Push-Pull | |||
| Features | Auto-direction Sensing | RoHS; Auto-direction Sensing | RoHS | RoHS | Auto-direction Sensing | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |