Texas Instruments Standard Linear and Logic Translators, Level Shifters LSF0101DRYR

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-SON (1.45x1)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-SON (1.45x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-37192-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-37192-2-ND
Translators, Level Shifters 296-37192-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - 296-37192-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-37192-6-ND
Translators, Level Shifters 296-37192-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - 296-37192-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-37192-1-ND
Translators, Level Shifters 296-37192-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Logic - Translators, Level Shifters - LSF0101DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0101DRYR
Logic - Translators, Level Shifters LSF0101DRYR
IC TRNSLTR BIDIRECTIONAL 6SON

IC TRNSLTR BIDIRECTIONAL 6SON

Supplier's Site Datasheet
Multi-Voltage Level Translator, Son-6; No. Of Inputs Texas Instruments - 33AH4324 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Voltage Level Translator, Son-6; No. Of Inputs Texas Instruments
33AH4324
Multi-Voltage Level Translator, Son-6; No. Of Inputs Texas Instruments 33AH4324
MULTI-VOLTAGE LEVEL TRANSLATOR, SON-6; No. of Inputs:1; Output Current:-; Propagation Delay:1.5ns; No. of Pins:6Pins; Logic Case Style:SON; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

MULTI-VOLTAGE LEVEL TRANSLATOR, SON-6; No. of Inputs:1; Output Current:-; Propagation Delay:1.5ns; No. of Pins:6Pins; Logic Case Style:SON; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - LSF0101DRYR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
LSF0101DRYR
Translators, Level Shifters LSF0101DRYR
IC TRNSLTR BIDIRECTIONAL 6SON

IC TRNSLTR BIDIRECTIONAL 6SON

Supplier's Site Datasheet
Translators, Level Shifters - LSF0101DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0101DRYR
Translators, Level Shifters LSF0101DRYR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0101DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0101DRYR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0101DRYR
IC TRANSLTR BIDIRECTIONAL 6SON

IC TRANSLTR BIDIRECTIONAL 6SON

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-37192-2-ND LSF0101DRYR 33AH4324 LSF0101DRYR LSF0101DRYR LSF0101DRYR
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Multi-Voltage Level Translator, Son-6; No. Of Inputs Texas Instruments Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 6-UFDFN 6-UFDFN 6-UFDFN
Output Type Open Drain; Push-Pull Open Drain, Push-Pull Open Drain; Open Drain, Push-Pull
Features Auto-direction Sensing Auto-direction Sensing RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1370998-74AVC4TD245PW,118 - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details
SN74GTL16616 17-Bit LVTTL-To-GTL/GTL+ Universal Bus Transceivers With Buffered Clock Outputs - SN74GTL16616DLR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Logic - Translators, Level Shifters - MC100ELT21DT - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; PECL
View Details