Texas Instruments High-Performance Analog Translators, Level Shifters SN74AUP1T57DSFR

Description
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)
Request a Quote Datasheet
Description
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-SN74AUP1T57DSFRTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-SN74AUP1T57DSFRTR-ND
Translators, Level Shifters 296-SN74AUP1T57DSFRTR-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)

Buy Now Datasheet
Translators, Level Shifters - 296-SN74AUP1T57DSFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-SN74AUP1T57DSFRDKR-ND
Translators, Level Shifters 296-SN74AUP1T57DSFRDKR-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)

Buy Now Datasheet
Translators, Level Shifters - 296-SN74AUP1T57DSFRCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-SN74AUP1T57DSFRCT-ND
Translators, Level Shifters 296-SN74AUP1T57DSFRCT-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256070-SN74AUP1T57DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256070-SN74AUP1T57DSFR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256070-SN74AUP1T57DSFR
Win Source Part Number: 1256070-SN74AUP1T57D SFR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AUP Features: Configurable Gate Logic Functions Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8 V ~ 2.7 V Voltage - VCCB: 2.3 V ~ 3.6 V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AUP1T57DSFRR,29 6-27347-1,296-27347- 2,-296-27347-1,2156- SN74AUP1T57DSFR,TEXT ISSN74AUP1T57DSFR,29 6-27347-6 Base Product Number: 74AUP1T57

Win Source Part Number: 1256070-SN74AUP1T57DSFR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AUP
Features: Configurable Gate Logic Functions
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Single-Ended
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8 V ~ 2.7 V
Voltage - VCCB: 2.3 V ~ 3.6 V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AUP1T57DSFRR,296-27347-1,296-27347-2,-296-27347-1,2156-SN74AUP1T57DSFR,TEXTISSN74AUP1T57DSFR,296-27347-6
Base Product Number: 74AUP1T57

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74AUP1T57DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AUP1T57DSFR
Logic - Translators, Level Shifters SN74AUP1T57DSFR
IC TRNSLTR UNIDIRECTIONAL 6SON

IC TRNSLTR UNIDIRECTIONAL 6SON

Supplier's Site Datasheet
Translators, Level Shifters - SN74AUP1T57DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AUP1T57DSFR
Translators, Level Shifters SN74AUP1T57DSFR
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AUP1T57DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AUP1T57DSFR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AUP1T57DSFR
IC TRANSLTR UNIDIRECTIONAL 6SON

IC TRANSLTR UNIDIRECTIONAL 6SON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-SN74AUP1T57DSFRTR-ND 1256070-SN74AUP1T57DSFR SN74AUP1T57DSFR SN74AUP1T57DSFR SN74AUP1T57DSFR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 6-XFDFN 6-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 1727-74AUP1T57GS,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic ICs >> Translators / Level Shifters - SN74AVC8T245PWR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP; TSSOP
Output Type 3-State
Features RoHS
View Details