Texas Instruments High-Performance Analog Translators, Level Shifters SN74AVCA406DGGR

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 48-TSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-18296-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-18296-2-ND
Translators, Level Shifters 296-18296-2-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - SN74AVCA406DGGR - 896525-SN74AVCA406DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVCA406DGGR
896525-SN74AVCA406DGGR
Logic - Logic - Translators, Level Shifters - SN74AVCA406DGGR 896525-SN74AVCA406DGGR
Manufacturer: Texas Instruments Win Source Part Number: 896525-SN74AVCA406DG GR Series: 74AVCA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AVCA406 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AVCA406DGGRE4, -SN74AVCA406DGGRE4-N DR, -SN74AVCA406DGGRG4, -SN74AVCA406DGGRG4-N DR, 296-18296-6, SN74AVCA406DGGRE4, 296-18296-2, -296-18-296-1-ND, SN74AVCA406DGGRE4-ND , 296-18296-1, -SN74AVCA406DGGR-NDR , -296-18-296-1

Manufacturer: Texas Instruments
Win Source Part Number: 896525-SN74AVCA406DGGR
Series: 74AVCA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AVCA406
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AVCA406DGGRE4, -SN74AVCA406DGGRE4-NDR, -SN74AVCA406DGGRG4, -SN74AVCA406DGGRG4-NDR, 296-18296-6, SN74AVCA406DGGRE4, 296-18296-2, -296-18-296-1-ND, SN74AVCA406DGGRE4-ND, 296-18296-1, -SN74AVCA406DGGR-NDR, -296-18-296-1

Buy Now Datasheet
Translators, Level Shifters - SN74AVCA406DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVCA406DGGR
Translators, Level Shifters SN74AVCA406DGGR
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 48-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AVCA406DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AVCA406DGGR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVCA406DGGR
IC TRANSLATOR BIDIR 48TSSOP

IC TRANSLATOR BIDIR 48TSSOP

Supplier's Site
Logic - Translators, Level Shifters - SN74AVCA406DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVCA406DGGR
Logic - Translators, Level Shifters SN74AVCA406DGGR
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-18296-2-ND 896525-SN74AVCA406DGGR SN74AVCA406DGGR SN74AVCA406DGGR SN74AVCA406DGGR
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - SN74AVCA406DGGR Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)" 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4104BDM - Rochester Electronics
Specs
Logic Family TTL; CMOS
Package Type DIP; CDIP
View Details
3 suppliers
Translators, Level Shifters - 1727-8637-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers