Win Source Part Number: 1256069-SN74AUP1T57D
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AUP
Features: Configurable Gate Logic Functions
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Single-Ended
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8 V ~ 2.7 V
Voltage - VCCB: 2.3 V ~ 3.6 V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AUP1T57DBVTD
Base Product Number: 74AUP1T57
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SOT-23-6
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SOT-23-6
IC TRANSLATOR UNIDIR SOT23-6
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SOT-23-6
IC TRNSLTR UNIDIR SOT23-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256069-SN74AUP1T57DBVT | 296-SN74AUP1T57DBVTTR-ND | SN74AUP1T57DBVT | SN74AUP1T57DBVT | SN74AUP1T57DBVT |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |