Texas Instruments Standard Linear and Logic Translators, Level Shifters SN74AVC4T774RSVR

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-24741-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-24741-2-ND
Translators, Level Shifters 296-24741-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Buy Now Datasheet
Translators, Level Shifters - 296-24741-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-24741-6-ND
Translators, Level Shifters 296-24741-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Buy Now Datasheet
Translators, Level Shifters - 296-24741-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-24741-1-ND
Translators, Level Shifters 296-24741-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Buy Now Datasheet
Transceiver W/volt Trans, 4Bit, Uqfn-16; No. Of Inputs Texas Instruments - 34AH2715 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver W/volt Trans, 4Bit, Uqfn-16; No. Of Inputs Texas Instruments
34AH2715
Transceiver W/volt Trans, 4Bit, Uqfn-16; No. Of Inputs Texas Instruments 34AH2715
TRANSCEIVER W/VOLT TRANS, 4BIT, UQFN-16; No. of Inputs:4; Output Current:50mA; Propagation Delay:3.1ns; No. of Pins:16Pins; Logic Case Style:UQFN; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

TRANSCEIVER W/VOLT TRANS, 4BIT, UQFN-16; No. of Inputs:4; Output Current:50mA; Propagation Delay:3.1ns; No. of Pins:16Pins; Logic Case Style:UQFN; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - SN74AVC4T774RSVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVC4T774RSVR
Translators, Level Shifters SN74AVC4T774RSVR
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Buy Now
Logic - Translators, Level Shifters - SN74AVC4T774RSVR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVC4T774RSVR
Logic - Translators, Level Shifters SN74AVC4T774RSVR
IC TRNSLTR BIDIRECTIONAL 16UQFN

IC TRNSLTR BIDIRECTIONAL 16UQFN

Supplier's Site Datasheet
Logic ICs >> Translators / Level Shifters - SN74AVC4T774RSVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
SN74AVC4T774RSVR
Logic ICs >> Translators / Level Shifters SN74AVC4T774RSVR
1.2V~3.6V 1 4 1.2V~3.6V UQFN-16(1.8x2.6) Translators / Level Shifters ROHS

1.2V~3.6V 1 4 1.2V~3.6V UQFN-16(1.8x2.6) Translators / Level Shifters ROHS

Supplier's Site Datasheet
Translators, Level Shifters - SN74AVC4T774RSVR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AVC4T774RSVR
Translators, Level Shifters SN74AVC4T774RSVR
IC TRNSLTR BIDIRECTIONAL 16UQFN

IC TRNSLTR BIDIRECTIONAL 16UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AVC4T774RSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AVC4T774RSVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVC4T774RSVR
IC TRANSLTR BIDIRECTIONAL 16UQFN

IC TRANSLTR BIDIRECTIONAL 16UQFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-24741-2-ND 34AH2715 SN74AVC4T774RSVR SN74AVC4T774RSVR SN74AVC4T774RSVR SN74AVC4T774RSVR SN74AVC4T774RSVR
Product Name Translators, Level Shifters Transceiver W/volt Trans, 4Bit, Uqfn-16; No. Of Inputs Texas Instruments Translators, Level Shifters Logic - Translators, Level Shifters Logic ICs >> Translators / Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 16-UFQFN 16-UFQFN QFNL 16-UFQFN
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted 3-State Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EL91DWR2 - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; PECL
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0102UNAZ - Nexperia B.V.
Specs
Package Type SOT8023-1 SOT8023-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
3 suppliers
Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details