Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6
IC TRANSLATOR UNIDIR SC70-6
IC TRNSLTR UNIDIRECTIONAL SC70-6
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6
IC TRNSLTR UNIDIRECTIONAL SC70-6
IC TRNSLTR UNIDIRECTIONAL SC70-6
VOLT LEVEL TRANSLATOR, 3I/P, SC-70-6; No. of Inputs:3; Output Current:-; Propagation Delay:3.8ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-17564-2-ND | SN74AUP1T97DCKR | SN74AUP1T97DCKR | SN74AUP1T97DCKR | 815-SN74AUP1T97DCKR | SN74AUP1T97DCKR | 33AH4824 |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | IC TRNSLTR UNIDIRECTIONAL SC70-6 | Translators, Level Shifters | Volt Level Translator, 3I/p, Sc-70-6; No. Of Inputs Texas Instruments |
| Package Type | TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; TSSOP | SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Features | RoHS | RoHS |