Voltage Level Translator Bidirectional 1 Circuit 4 Channel 310Mbps 16-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 310Mbps 16-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 310Mbps 16-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 310Mbps 16-TSSOP
IC TRANSLATOR BIDIR 16TSSOP
IC LOGIC BUFFER/DRIVER
650mV~3.6V 1 4 650mV~3.6V 310Mbps TSSOP-16 Translators / Level Shifters ROHS
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-SN74AXC4T774PWRTR-ND | SN74AXC4T774PWR | SN74AXC4T774PWR | SN74AXC4T774PWR | SN74AXC4T774PWR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters |
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP | |
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | 3-State | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |