Texas Instruments High-Performance Analog Translators, Level Shifters CAVCB164245MDGGREP

Description
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-41068-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-41068-2-ND
Translators, Level Shifters 296-41068-2-ND
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - CAVCB164245MDGGREP - 914781-CAVCB164245MDGGREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CAVCB164245MDGGREP
914781-CAVCB164245MDGGREP
Logic - Logic - Translators, Level Shifters - CAVCB164245MDGGREP 914781-CAVCB164245MDGGREP
Manufacturer: Texas Instruments Win Source Part Number: 914781-CAVCB164245MD GGREP Series: 74AVCB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AVCB164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-41068-1, -V62/13602-01XE-NDR, 296-41068-2, CAVCB164245MDGGREP-N D, 296-41068-6, -V62/13602-01XE, -296-41068-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 914781-CAVCB164245MDGGREP
Series: 74AVCB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AVCB164245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41068-1, -V62/13602-01XE-NDR, 296-41068-2, CAVCB164245MDGGREP-ND, 296-41068-6, -V62/13602-01XE, -296-41068-1-ND

Buy Now Datasheet
Translators, Level Shifters - CAVCB164245MDGGREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
CAVCB164245MDGGREP
Translators, Level Shifters CAVCB164245MDGGREP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now
Logic - Translators, Level Shifters - CAVCB164245MDGGREP - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
CAVCB164245MDGGREP
Logic - Translators, Level Shifters CAVCB164245MDGGREP
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-41068-2-ND 914781-CAVCB164245MDGGREP CAVCB164245MDGGREP CAVCB164245MDGGREP
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - CAVCB164245MDGGREP Translators, Level Shifters Logic - Translators, Level Shifters
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)" 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100H603FNG - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
View Details
Translator ICs - 1905991P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-6900-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers