Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AUP1T98DCKT

Description
Win Source Part Number: 1256077-SN74AUP1T98D CKT Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AUP Features: Configurable Gate Logic Functions Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8 V ~ 2.7 V Voltage - VCCB: 2.3 V ~ 3.6 V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-32270-2,SN74AUP1 T98DCKTE4,296-32270- 1,296-32270-6,SN74AU P1T98DCKTE4,TEXTISSN 74AUP1T98DCKT,SN74AU P1T98DCKTG4,SN74AUP1 T98DCKT,SN74AUP1T98D CKTG4,2156-SN74AUP1T 98DCKT Base Product Number: 74AUP1T98
Request a Quote Datasheet
Description
Win Source Part Number: 1256077-SN74AUP1T98D CKT Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AUP Features: Configurable Gate Logic Functions Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8 V ~ 2.7 V Voltage - VCCB: 2.3 V ~ 3.6 V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-32270-2,SN74AUP1 T98DCKTE4,296-32270- 1,296-32270-6,SN74AU P1T98DCKTE4,TEXTISSN 74AUP1T98DCKT,SN74AU P1T98DCKTG4,SN74AUP1 T98DCKT,SN74AUP1T98D CKTG4,2156-SN74AUP1T 98DCKT Base Product Number: 74AUP1T98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256077-SN74AUP1T98DCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256077-SN74AUP1T98DCKT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256077-SN74AUP1T98DCKT
Win Source Part Number: 1256077-SN74AUP1T98D CKT Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AUP Features: Configurable Gate Logic Functions Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8 V ~ 2.7 V Voltage - VCCB: 2.3 V ~ 3.6 V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-32270-2,SN74AUP1 T98DCKTE4,296-32270- 1,296-32270-6,SN74AU P1T98DCKTE4,TEXTISSN 74AUP1T98DCKT,SN74AU P1T98DCKTG4,SN74AUP1 T98DCKT,SN74AUP1T98D CKTG4,2156-SN74AUP1T 98DCKT Base Product Number: 74AUP1T98

Win Source Part Number: 1256077-SN74AUP1T98DCKT
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AUP
Features: Configurable Gate Logic Functions
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Single-Ended
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8 V ~ 2.7 V
Voltage - VCCB: 2.3 V ~ 3.6 V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-32270-2,SN74AUP1T98DCKTE4,296-32270-1,296-32270-6,SN74AUP1T98DCKTE4,TEXTISSN74AUP1T98DCKT,SN74AUP1T98DCKTG4,SN74AUP1T98DCKT,SN74AUP1T98DCKTG4,2156-SN74AUP1T98DCKT
Base Product Number: 74AUP1T98

Buy Now Datasheet
Translators, Level Shifters - 296-32270-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32270-6-ND
Translators, Level Shifters 296-32270-6-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6

Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-32270-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32270-1-ND
Translators, Level Shifters 296-32270-1-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6

Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-32270-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32270-2-ND
Translators, Level Shifters 296-32270-2-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6

Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74AUP1T98DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AUP1T98DCKT
Logic - Translators, Level Shifters SN74AUP1T98DCKT
IC TRNSLTR UNIDIRECTIONAL SC70-6

IC TRNSLTR UNIDIRECTIONAL SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AUP1T98DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AUP1T98DCKT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AUP1T98DCKT
IC TRANSLATOR UNIDIR SC70-6

IC TRANSLATOR UNIDIR SC70-6

Supplier's Site
Translators, Level Shifters - SN74AUP1T98DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AUP1T98DCKT
Translators, Level Shifters SN74AUP1T98DCKT
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6

Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256077-SN74AUP1T98DCKT 296-32270-6-ND SN74AUP1T98DCKT SN74AUP1T98DCKT SN74AUP1T98DCKT
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SSOP TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details
Translators, Level Shifters - 1727-74LVCH2T45GS,115DKR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers