Texas Instruments High-Performance Analog Logic - Logic - Translators, Level Shifters - CAVCB164245MDGGEP CAVCB164245MDGGEP

Description
Manufacturer: Texas Instruments Win Source Part Number: 914780-CAVCB164245MD GGEP Series: 74AVCB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AVCB164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 914780-CAVCB164245MD GGEP Series: 74AVCB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AVCB164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - CAVCB164245MDGGEP - 914780-CAVCB164245MDGGEP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CAVCB164245MDGGEP
914780-CAVCB164245MDGGEP
Logic - Logic - Translators, Level Shifters - CAVCB164245MDGGEP 914780-CAVCB164245MDGGEP
Manufacturer: Texas Instruments Win Source Part Number: 914780-CAVCB164245MD GGEP Series: 74AVCB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AVCB164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 914780-CAVCB164245MDGGEP
Series: 74AVCB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AVCB164245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Translators, Level Shifters - CAVCB164245MDGGEP-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
CAVCB164245MDGGEP-ND
Translators, Level Shifters CAVCB164245MDGGEP-ND
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - CAVCB164245MDGGEP - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
CAVCB164245MDGGEP
Logic - Translators, Level Shifters CAVCB164245MDGGEP
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - CAVCB164245MDGGEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
CAVCB164245MDGGEP
Translators, Level Shifters CAVCB164245MDGGEP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 914780-CAVCB164245MDGGEP CAVCB164245MDGGEP-ND CAVCB164245MDGGEP CAVCB164245MDGGEP
Product Name Logic - Logic - Translators, Level Shifters - CAVCB164245MDGGEP Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)" 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details
Translators, Level Shifters - 100325J-QMLV - Quarktwin Technology Ltd.
Specs
Package Type DIP; 24-CDIP (0.400\", 10.16mm)
Output Type Non-Inverted
Features RoHS
View Details
2 suppliers
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102GXX - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT1233-2 SOT1233-2
Features RoHS; ESD Protection
View Details
6 suppliers