Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AUP1T98YZPR

Description
Win Source Part Number: 1256076-SN74AUP1T98Y ZPR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AUP Features: Configurable Gate Logic Functions Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8 V ~ 2.7 V Voltage - VCCB: 2.3 V ~ 3.6 V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AUP1T98YZPRT R,296-21021-6,-SN74A UP1T98YZPRR,2156-SN7 4AUP1T98YZPR,296-210 21-1,296-21021-2,-29 6-21021-1,296-SN74AU P1T98YZPRCT,296-2102 1-6,296-21021-2,296- 21021-1,296-SN74AUP1 T98YZPRDKR,-296-2102 1-1,TEXTISSN74AUP1T9 8YZPR Base Product Number: 74AUP1T98
Request a Quote Datasheet
Description
Win Source Part Number: 1256076-SN74AUP1T98Y ZPR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AUP Features: Configurable Gate Logic Functions Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8 V ~ 2.7 V Voltage - VCCB: 2.3 V ~ 3.6 V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AUP1T98YZPRT R,296-21021-6,-SN74A UP1T98YZPRR,2156-SN7 4AUP1T98YZPR,296-210 21-1,296-21021-2,-29 6-21021-1,296-SN74AU P1T98YZPRCT,296-2102 1-6,296-21021-2,296- 21021-1,296-SN74AUP1 T98YZPRDKR,-296-2102 1-1,TEXTISSN74AUP1T9 8YZPR Base Product Number: 74AUP1T98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256076-SN74AUP1T98YZPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256076-SN74AUP1T98YZPR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256076-SN74AUP1T98YZPR
Win Source Part Number: 1256076-SN74AUP1T98Y ZPR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AUP Features: Configurable Gate Logic Functions Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8 V ~ 2.7 V Voltage - VCCB: 2.3 V ~ 3.6 V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AUP1T98YZPRT R,296-21021-6,-SN74A UP1T98YZPRR,2156-SN7 4AUP1T98YZPR,296-210 21-1,296-21021-2,-29 6-21021-1,296-SN74AU P1T98YZPRCT,296-2102 1-6,296-21021-2,296- 21021-1,296-SN74AUP1 T98YZPRDKR,-296-2102 1-1,TEXTISSN74AUP1T9 8YZPR Base Product Number: 74AUP1T98

Win Source Part Number: 1256076-SN74AUP1T98YZPR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AUP
Features: Configurable Gate Logic Functions
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Single-Ended
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8 V ~ 2.7 V
Voltage - VCCB: 2.3 V ~ 3.6 V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AUP1T98YZPRTR,296-21021-6,-SN74AUP1T98YZPRR,2156-SN74AUP1T98YZPR,296-21021-1,296-21021-2,-296-21021-1,296-SN74AUP1T98YZPRCT,296-21021-6,296-21021-2,296-21021-1,296-SN74AUP1T98YZPRDKR,-296-21021-1,TEXTISSN74AUP1T98YZPR
Base Product Number: 74AUP1T98

Buy Now Datasheet
Translators, Level Shifters - 296-SN74AUP1T98YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-SN74AUP1T98YZPRTR-ND
Translators, Level Shifters 296-SN74AUP1T98YZPRTR-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-DSBGA

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-DSBGA

Buy Now Datasheet
 - SN74AUP1T98YZPR - Rochester Electronics
Newburyport, MA, United States
SN74AUP1T98 Single-Supply Voltage Translator

SN74AUP1T98 Single-Supply Voltage Translator

Supplier's Site Datasheet
Logic - Translators, Level Shifters - SN74AUP1T98YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AUP1T98YZPR
Logic - Translators, Level Shifters SN74AUP1T98YZPR
IC TRNSLTR UNIDIRECTIONAL 6DSBGA

IC TRNSLTR UNIDIRECTIONAL 6DSBGA

Supplier's Site Datasheet
Translators, Level Shifters - SN74AUP1T98YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AUP1T98YZPR
Translators, Level Shifters SN74AUP1T98YZPR
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-DSBGA

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-DSBGA

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AUP1T98YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AUP1T98YZPR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AUP1T98YZPR
IC TRANSLATOR UNIDIR 6DSBGA

IC TRANSLATOR UNIDIR 6DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256076-SN74AUP1T98YZPR 296-SN74AUP1T98YZPRTR-ND SN74AUP1T98YZPR SN74AUP1T98YZPR SN74AUP1T98YZPR SN74AUP1T98YZPR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC2T45GN,115TR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1899033P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details