Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AXC1T45DCKR

Description
Win Source Part Number: 1256054-SN74AXC1T45D CKR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48341-2,296-4834 1-1,SN74AXC1T45DCKR, 296-48341-6 Base Product Number: 74AXC1T45
Request a Quote Datasheet
Description
Win Source Part Number: 1256054-SN74AXC1T45D CKR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48341-2,296-4834 1-1,SN74AXC1T45DCKR, 296-48341-6 Base Product Number: 74AXC1T45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256054-SN74AXC1T45DCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256054-SN74AXC1T45DCKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256054-SN74AXC1T45DCKR
Win Source Part Number: 1256054-SN74AXC1T45D CKR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48341-2,296-4834 1-1,SN74AXC1T45DCKR, 296-48341-6 Base Product Number: 74AXC1T45

Win Source Part Number: 1256054-SN74AXC1T45DCKR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AXC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 0.65 V ~ 3.6 V
Voltage - VCCB: 0.65 V ~ 3.6 V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48341-2,296-48341-1,SN74AXC1T45DCKR,296-48341-6
Base Product Number: 74AXC1T45

Buy Now Datasheet
Translators, Level Shifters - 296-48341-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-48341-2-ND
Translators, Level Shifters 296-48341-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-48341-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-48341-1-ND
Translators, Level Shifters 296-48341-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-48341-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-48341-6-ND
Translators, Level Shifters 296-48341-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - SN74AXC1T45DCKR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AXC1T45DCKR
Translators, Level Shifters SN74AXC1T45DCKR
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet
Logic - Translators, Level Shifters - SN74AXC1T45DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AXC1T45DCKR
Logic - Translators, Level Shifters SN74AXC1T45DCKR
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AXC1T45DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AXC1T45DCKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AXC1T45DCKR
IC TRANSLTR BIDIRECTIONAL SC70-6

IC TRANSLTR BIDIRECTIONAL SC70-6

Supplier's Site
Translators, Level Shifters - SN74AXC1T45DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AXC1T45DCKR
Translators, Level Shifters SN74AXC1T45DCKR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256054-SN74AXC1T45DCKR 296-48341-2-ND SN74AXC1T45DCKR SN74AXC1T45DCKR SN74AXC1T45DCKR SN74AXC1T45DCKR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SSOP TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

SN74FB2040 8-Bit TTL/BTL Transceivers - SN74FB2040RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details
Translator ICs - 1897433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Logic - Logic - Translators, Level Shifters - 74LVCH2T45GT,115 - 751545-74LVCH2T45GT,115 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers