Texas Instruments High-Performance Analog Translators, Level Shifters LSF0102QDCURQ1

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-51424-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-51424-6-ND
Translators, Level Shifters 296-51424-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-51424-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-51424-1-ND
Translators, Level Shifters 296-51424-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-51424-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-51424-2-ND
Translators, Level Shifters 296-51424-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - LSF0102QDCURQ1 - 878259-LSF0102QDCURQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - LSF0102QDCURQ1
878259-LSF0102QDCURQ1
Logic - Logic - Translators, Level Shifters - LSF0102QDCURQ1 878259-LSF0102QDCURQ1
Manufacturer: Texas Instruments Win Source Part Number: 878259-LSF0102QDCURQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-VSSOP Package: 8-VFSOP (0.091", 2.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LSF0102 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51424-6, 296-51424-2, 296-51424-1, LSF0102QDCURQ1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 878259-LSF0102QDCURQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-VSSOP
Package: 8-VFSOP (0.091", 2.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LSF0102
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51424-6, 296-51424-2, 296-51424-1, LSF0102QDCURQ1-ND

Buy Now Datasheet
Logic - Translators, Level Shifters - LSF0102QDCURQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0102QDCURQ1
Logic - Translators, Level Shifters LSF0102QDCURQ1
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0102QDCURQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0102QDCURQ1
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0102QDCURQ1
IC TRANSLTR BIDIRECTIONAL 8VSSOP

IC TRANSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site
Translators, Level Shifters - LSF0102QDCURQ1 - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
LSF0102QDCURQ1
Translators, Level Shifters LSF0102QDCURQ1
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Translators, Level Shifters - LSF0102QDCURQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0102QDCURQ1
Translators, Level Shifters LSF0102QDCURQ1
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-51424-6-ND 878259-LSF0102QDCURQ1 LSF0102QDCURQ1 LSF0102QDCURQ1 LSF0102QDCURQ1 LSF0102QDCURQ1
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - LSF0102QDCURQ1 Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters
Package Type "8-VFSOP (0.091"", 2.30mm Width)" 8-VFSOP (0.091", 2.30mm Width) 8-VFSOP (0.091\", 2.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Buffer/volt Translator, -40 To 125Deg C; No. Of Inputs Nexperia - 71AC4002 - Newark, An Avnet Company
Specs
Features RoHS
Input Voltage 0.8000 to 3.6 volts
Propagation Delay 12 ns
View Details
Translator ICs - 1899256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details