Texas Instruments High-Performance Analog Translators, Level Shifters LSF0102YZTR

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-DSBGA
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-37552-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-37552-2-ND
Translators, Level Shifters 296-37552-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-DSBGA

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-DSBGA

Buy Now Datasheet
Translators, Level Shifters - 296-37552-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-37552-6-ND
Translators, Level Shifters 296-37552-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-DSBGA

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-DSBGA

Buy Now Datasheet
Translators, Level Shifters - 296-37552-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-37552-1-ND
Translators, Level Shifters 296-37552-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-DSBGA

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-DSBGA

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - LSF0102YZTR - 804420-LSF0102YZTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - LSF0102YZTR
804420-LSF0102YZTR
Logic - Logic - Translators, Level Shifters - LSF0102YZTR 804420-LSF0102YZTR
Manufacturer: Texas Instruments Win Source Part Number: 804420-LSF0102YZTR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 1 Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.95V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: LSF0102

Manufacturer: Texas Instruments
Win Source Part Number: 804420-LSF0102YZTR
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Number of Circuits: 1
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.95V ~ 4.5V
Voltage - VCCB: 1.8V ~ 5.5V
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: LSF0102

Buy Now
Logic - Translators, Level Shifters - LSF0102YZTR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0102YZTR
Logic - Translators, Level Shifters LSF0102YZTR
IC TRNSLTR BIDIRECTIONAL 8DSBGA

IC TRNSLTR BIDIRECTIONAL 8DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0102YZTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0102YZTR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0102YZTR
IC TRANSLTR BIDIRECTIONAL 8DSBGA

IC TRANSLTR BIDIRECTIONAL 8DSBGA

Supplier's Site
Level Translator, 2I/p, Bi-Dir, Dsbga-8; No. Of Inputs Texas Instruments - 26AJ7466 - Newark, An Avnet Company
Chicago, IL, United States
Level Translator, 2I/p, Bi-Dir, Dsbga-8; No. Of Inputs Texas Instruments
26AJ7466
Level Translator, 2I/p, Bi-Dir, Dsbga-8; No. Of Inputs Texas Instruments 26AJ7466
LEVEL TRANSLATOR, 2I/P, BI-DIR, DSBGA-8; No. of Inputs:2; Output Current:-; Propagation Delay:1.3ns; No. of Pins:8Pins; Logic Case Style:DSBGA; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LEVEL TRANSLATOR, 2I/P, BI-DIR, DSBGA-8; No. of Inputs:2; Output Current:-; Propagation Delay:1.3ns; No. of Pins:8Pins; Logic Case Style:DSBGA; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - LSF0102YZTR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
LSF0102YZTR
Translators, Level Shifters LSF0102YZTR
IC TRNSLTR BIDIRECTIONAL 8DSBGA

IC TRNSLTR BIDIRECTIONAL 8DSBGA

Supplier's Site Datasheet
Translators, Level Shifters - LSF0102YZTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0102YZTR
Translators, Level Shifters LSF0102YZTR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-DSBGA

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-DSBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-37552-2-ND 804420-LSF0102YZTR LSF0102YZTR LSF0102YZTR 26AJ7466 LSF0102YZTR LSF0102YZTR
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - LSF0102YZTR Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Level Translator, 2I/p, Bi-Dir, Dsbga-8; No. Of Inputs Texas Instruments Translators, Level Shifters Translators, Level Shifters
Package Type 8-UFBGA, DSBGA BGA 8-UFBGA, DSBGA BGA; 8-UFBGA, DSBGA
Output Type Open Drain; Push-Pull Open Drain, Push-Pull Open Drain; Open Drain, Push-Pull
Features Auto-direction Sensing Auto-direction Sensing RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74FB1650 18-Bit TTL/BTL Universal Storage Transceiver - SN74FB1650PCA - Texas Instruments
Specs
Logic Family TTL
Package Type HLQFP
Input Voltage 4.5 to 5.5 volts
View Details
Translators, Level Shifters - 1727-4591-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers