Texas Instruments Standard Linear and Logic Translators, Level Shifters PCA9306DCTR

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-18509-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-18509-6-ND
Translators, Level Shifters 296-18509-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8

Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8

Buy Now Datasheet
Translators, Level Shifters - 296-18509-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-18509-2-ND
Translators, Level Shifters 296-18509-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8

Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8

Buy Now Datasheet
Translators, Level Shifters - 296-18509-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-18509-1-ND
Translators, Level Shifters 296-18509-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8

Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8

Buy Now Datasheet
Translator ICs - 9222811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
9222811
Translator ICs 9222811
I2C Translator 8-Pin SSOP

I2C Translator 8-Pin SSOP

Supplier's Site
Translator ICs - 6627415P - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
6627415P
Translator ICs 6627415P
I2C Translator 8-Pin SSOP

I2C Translator 8-Pin SSOP

Supplier's Site
Translator ICs - 6627415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
6627415
Translator ICs 6627415
I2C Translator 8-Pin SSOP

I2C Translator 8-Pin SSOP

Supplier's Site
Translators, Level Shifters - PCA9306DCTR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
PCA9306DCTR
Translators, Level Shifters PCA9306DCTR
IC TRNSLTR BIDIRECTIONAL SM8

IC TRNSLTR BIDIRECTIONAL SM8

Supplier's Site Datasheet
Translators, Level Shifters - PCA9306DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PCA9306DCTR
Translators, Level Shifters PCA9306DCTR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8

Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8

Buy Now
Logic ICs >> Translators / Level Shifters - PCA9306DCTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
PCA9306DCTR
Logic ICs >> Translators / Level Shifters PCA9306DCTR
1.8V~5.5V 1 2 1.2V~3.3V SM-8 Translators / Level Shifters ROHS

1.8V~5.5V 1 2 1.2V~3.3V SM-8 Translators / Level Shifters ROHS

Supplier's Site Datasheet
Ic, Translator, Dual, Bi, 8Ssop; No. Of Inputs Texas Instruments - 29AH1212 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Translator, Dual, Bi, 8Ssop; No. Of Inputs Texas Instruments
29AH1212
Ic, Translator, Dual, Bi, 8Ssop; No. Of Inputs Texas Instruments 29AH1212
IC, TRANSLATOR, DUAL, BI, 8SSOP; No. of Inputs:2; Output Current:64mA; Propagation Delay:900ps; No. of Pins:8Pins; Logic Case Style:SSOP; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, TRANSLATOR, DUAL, BI, 8SSOP; No. of Inputs:2; Output Current:64mA; Propagation Delay:900ps; No. of Pins:8Pins; Logic Case Style:SSOP; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - PCA9306DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
PCA9306DCTR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters PCA9306DCTR
IC TRANSLATOR BIDIRECTIONAL SM8

IC TRANSLATOR BIDIRECTIONAL SM8

Supplier's Site
Logic - Translators, Level Shifters - PCA9306DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PCA9306DCTR
Logic - Translators, Level Shifters PCA9306DCTR
IC TRNSLTR BIDIRECTIONAL SM8

IC TRNSLTR BIDIRECTIONAL SM8

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-18509-6-ND 9222811 6627415P PCA9306DCTR PCA9306DCTR PCA9306DCTR 29AH1212 PCA9306DCTR PCA9306DCTR
Product Name Translators, Level Shifters Translator ICs Translator ICs Translators, Level Shifters Translators, Level Shifters Logic ICs >> Translators / Level Shifters Ic, Translator, Dual, Bi, 8Ssop; No. Of Inputs Texas Instruments Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Package Type "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" SSOP; Ssop SSOP; SSOP 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) SSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) SSOP
Output Type Open Drain; Push-Pull 3-State; 3 State 3-State; 3 State Open Drain, Push-Pull Open Drain; Open Drain, Push-Pull Open Drain
Features Auto-direction Sensing RoHS RoHS RoHS RoHS; Auto-direction Sensing RoHS Auto-direction Sensing
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Logic Family I2C I2C
Unlock Full Specs
to access all available technical data

Similar Products