Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74GTLP21395DGVR

Description
Win Source Part Number: 1256039-SN74GTLP2139 5DGVR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13194-2R,-296-13 194-1,-296-13194-1R, -SN74GTLP21395DGVRR, 296-13194-1R,-74GTLP 21395DGVRE4,-74GTLP2 1395DGVRE4R,-74GTLP2 1395DGVRG4,2156-SN74 GTLP21395DGVR-TITR,- 296-13194-1,296-1319 4-6,TEXTISSN74GTLP21 395DGVR,-74GTLP21395 DGVRG4R,296-13194-2, 296-13194-6R,296-131 94-1 Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256039-SN74GTLP2139 5DGVR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13194-2R,-296-13 194-1,-296-13194-1R, -SN74GTLP21395DGVRR, 296-13194-1R,-74GTLP 21395DGVRE4,-74GTLP2 1395DGVRE4R,-74GTLP2 1395DGVRG4,2156-SN74 GTLP21395DGVR-TITR,- 296-13194-1,296-1319 4-6,TEXTISSN74GTLP21 395DGVR,-74GTLP21395 DGVRG4R,296-13194-2, 296-13194-6R,296-131 94-1 Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256039-SN74GTLP21395DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256039-SN74GTLP21395DGVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256039-SN74GTLP21395DGVR
Win Source Part Number: 1256039-SN74GTLP2139 5DGVR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13194-2R,-296-13 194-1,-296-13194-1R, -SN74GTLP21395DGVRR, 296-13194-1R,-74GTLP 21395DGVRE4,-74GTLP2 1395DGVRE4R,-74GTLP2 1395DGVRG4,2156-SN74 GTLP21395DGVR-TITR,- 296-13194-1,296-1319 4-6,TEXTISSN74GTLP21 395DGVR,-74GTLP21395 DGVRG4R,296-13194-2, 296-13194-6R,296-131 94-1 Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1256039-SN74GTLP21395DGVR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLP
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 1
Input Signal: LVTTL
Output Signal: GTLP
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-13194-2R,-296-13194-1,-296-13194-1R,-SN74GTLP21395DGVRR,296-13194-1R,-74GTLP21395DGVRE4,-74GTLP21395DGVRE4R,-74GTLP21395DGVRG4,2156-SN74GTLP21395DGVR-TITR,-296-13194-1,296-13194-6,TEXTISSN74GTLP21395DGVR,-74GTLP21395DGVRG4R,296-13194-2,296-13194-6R,296-13194-1
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - 296-13194-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-13194-2-ND
Translators, Level Shifters 296-13194-2-ND
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TVSOP

Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TVSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74GTLP21395DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTLP21395DGVR
Logic - Translators, Level Shifters SN74GTLP21395DGVR
IC TRNSLTR BIDIRECTIONAL 20TVSOP

IC TRNSLTR BIDIRECTIONAL 20TVSOP

Supplier's Site Datasheet
Translators, Level Shifters - SN74GTLP21395DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTLP21395DGVR
Translators, Level Shifters SN74GTLP21395DGVR
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TVSOP

Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TVSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256039-SN74GTLP21395DGVR 296-13194-2-ND SN74GTLP21395DGVR SN74GTLP21395DGVR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; LVTTL TTL; GTLP TTL; LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "20-TFSOP (0.173"", 4.40mm Width)" 20-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
4-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0204PW/GJ - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT402-1 SOT402-1
Features RoHS; ESD Protection
View Details