Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AXC2T245RSWR

Description
Win Source Part Number: 968171-SN74AXC2T245R SWR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC2T245RSWR DKR,296-SN74AXC2T245 RSWRTR,296-SN74AXC2T 245RSWRCT Base Product Number: 74AXC2T245
Request a Quote Datasheet
Description
Win Source Part Number: 968171-SN74AXC2T245R SWR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC2T245RSWR DKR,296-SN74AXC2T245 RSWRTR,296-SN74AXC2T 245RSWRCT Base Product Number: 74AXC2T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 968171-SN74AXC2T245RSWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
968171-SN74AXC2T245RSWR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 968171-SN74AXC2T245RSWR
Win Source Part Number: 968171-SN74AXC2T245R SWR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC2T245RSWR DKR,296-SN74AXC2T245 RSWRTR,296-SN74AXC2T 245RSWRCT Base Product Number: 74AXC2T245

Win Source Part Number: 968171-SN74AXC2T245RSWR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AXC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.65 V ~ 3.6 V
Voltage - VCCB: 0.65 V ~ 3.6 V
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AXC2T245RSWRDKR,296-SN74AXC2T245RSWRTR,296-SN74AXC2T245RSWRCT
Base Product Number: 74AXC2T245

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74AXC2T245RSWR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AXC2T245RSWR
Logic - Translators, Level Shifters SN74AXC2T245RSWR
DUAL-BIT, 2-DIR PIN DUAL-SUPPLY

DUAL-BIT, 2-DIR PIN DUAL-SUPPLY

Supplier's Site Datasheet
Translators, Level Shifters - SN74AXC2T245RSWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AXC2T245RSWR
Translators, Level Shifters SN74AXC2T245RSWR
Translation Transceiver 1 Element 2 Bit per Element 3-State Output 10-UQFN (1.8x1.4)

Translation Transceiver 1 Element 2 Bit per Element 3-State Output 10-UQFN (1.8x1.4)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 968171-SN74AXC2T245RSWR SN74AXC2T245RSWR SN74AXC2T245RSWR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 9237311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-74AUP1T57GM,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translators, Level Shifters - 2N7001TDPWR-S - Quarktwin Technology Ltd.
Specs
Package Type 4-XFDFN Exposed Pad
Output Type Push-Pull
Features RoHS
View Details