Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN10KHT5574NTG4

Description
Win Source Part Number: 1256083-SN10KHT5574N TG4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tube Number of Circuits: 1 Standard Package: 60 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN10KHT5574NTE4,SN10 KHT5574NTE4 Base Product Number: SN10K Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256083-SN10KHT5574N TG4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tube Number of Circuits: 1 Standard Package: 60 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN10KHT5574NTE4,SN10 KHT5574NTE4 Base Product Number: SN10K Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256083-SN10KHT5574NTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256083-SN10KHT5574NTG4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256083-SN10KHT5574NTG4
Win Source Part Number: 1256083-SN10KHT5574N TG4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tube Number of Circuits: 1 Standard Package: 60 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN10KHT5574NTE4,SN10 KHT5574NTE4 Base Product Number: SN10K Product Status: Obsolete

Win Source Part Number: 1256083-SN10KHT5574NTG4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tube
Number of Circuits: 1
Standard Package: 60
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 8
Input Signal: ECL
Output Signal: TTL
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN10KHT5574NTE4,SN10KHT5574NTE4
Base Product Number: SN10K
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SN10KHT5574NTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN10KHT5574NTG4
Translators, Level Shifters SN10KHT5574NTG4
Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-PDIP

Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-PDIP

Buy Now
Logic - Translators, Level Shifters - SN10KHT5574NTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN10KHT5574NTG4
Logic - Translators, Level Shifters SN10KHT5574NTG4
IC TRNSLTR UNIDIRECTIONAL 24DIP

IC TRNSLTR UNIDIRECTIONAL 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256083-SN10KHT5574NTG4 SN10KHT5574NTG4 SN10KHT5574NTG4
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; ECL ECL; ECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0108BQX - Nexperia B.V.
Specs
Package Type SOT764-1 SOT764-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
6 suppliers