Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN65ELT20DGKR

Description
Win Source Part Number: 1256078-SN65ELT20DGK R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 65ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65ELT20DGKR-T ITR,TEXTISSN65ELT20D GKR Base Product Number: SN65E Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256078-SN65ELT20DGK R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 65ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65ELT20DGKR-T ITR,TEXTISSN65ELT20D GKR Base Product Number: SN65E Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256078-SN65ELT20DGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256078-SN65ELT20DGKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256078-SN65ELT20DGKR
Win Source Part Number: 1256078-SN65ELT20DGK R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 65ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65ELT20DGKR-T ITR,TEXTISSN65ELT20D GKR Base Product Number: SN65E Product Status: Obsolete

Win Source Part Number: 1256078-SN65ELT20DGKR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 65ELT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: TTL
Output Signal: PECL
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65ELT20DGKR-TITR,TEXTISSN65ELT20DGKR
Base Product Number: SN65E
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SN65ELT20DGKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN65ELT20DGKR-ND
Translators, Level Shifters SN65ELT20DGKR-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-VSSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-VSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SN65ELT20DGKR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN65ELT20DGKR
Logic - Translators, Level Shifters SN65ELT20DGKR
IC TRNSLTR UNIDIRECTIONAL 8VSSOP

IC TRNSLTR UNIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Translators, Level Shifters - SN65ELT20DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN65ELT20DGKR
Translators, Level Shifters SN65ELT20DGKR
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-VSSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256078-SN65ELT20DGKR SN65ELT20DGKR-ND SN65ELT20DGKR SN65ELT20DGKR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL; PECL; TTL TTL; PECL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC1T45GM,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translator ICs - 216317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details
SN74FB1650 18-Bit TTL/BTL Universal Storage Transceiver - SN74FB1650PCA - Texas Instruments
Specs
Logic Family TTL
Package Type HLQFP
Input Voltage 4.5 to 5.5 volts
View Details