Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-SO
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-SO
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-SO
IC TRANSLTR UNIDIRECTIONAL 16SO
VOLT LEVEL SHIFTER, QUAD, SOIC-16; No. of Inputs:4; Output Current:6.8mA; Propagation Delay:180ns; No. of Pins:16Pins; Logic Case Style:SOP; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC TRNSLTR UNIDIRECTIONAL 16SO
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-SO
IC TRNSLTR UNIDIRECTIONAL 16SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-31482-6-ND | CD40109BNSR | 26AJ5396 | CD40109BNSR | CD40109BNSR | CD40109BNSR |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Volt Level Shifter, Quad, Soic-16; No. Of Inputs Texas Instruments | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 16-SOIC (0.209", 5.30mm Width) | SOIC; 16-SOIC (0.209\", 5.30mm Width) | ||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Features | RoHS | RoHS |