Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
IC TRNSLTR BIDIRECTIONAL 48TSSOP
NON INVERTING TRANSCEIVER, TSSOP-48; No. of Inputs:2Inputs; Output Current:12mA; Propagation Delay:3.1ns; No. of Pins:48Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.4V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, TRANSCEIVER, 16BIT, SMD; No. of Inputs:2; Output Current:12mA; Propagation Delay:3.1ns; No. of Pins:48Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.4V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
IC TRANSLATOR BIDIR 48TSSOP
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-14450-2-ND | SN74AVCA164245GR | 83C7525 | SN74AVCA164245GR | SN74AVCA164245GR | SN74AVCA164245GR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Non Inverting Transceiver, Tssop-48; No. Of Inputs Texas Instruments | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | TSSOP; "48-TFSOP (0.240"", 6.10mm Width)" | 48-TFSOP (0.240", 6.10mm Width) | 48-TFSOP (0.240\", 6.10mm Width) | |||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS |