Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74AVC4T774RSVR-NT

Description
Win Source Part Number: 964373-74AVC4T774RSV R-NT Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-74AVC4T774RSVR-N TDKR,296-74AVC4T774R SVR-NTCT,296-74AVC4T 774RSVR-NTTR Base Product Number: 74AVC4T774
Request a Quote Datasheet
Description
Win Source Part Number: 964373-74AVC4T774RSV R-NT Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-74AVC4T774RSVR-N TDKR,296-74AVC4T774R SVR-NTCT,296-74AVC4T 774RSVR-NTTR Base Product Number: 74AVC4T774
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 964373-74AVC4T774RSVR-NT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
964373-74AVC4T774RSVR-NT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 964373-74AVC4T774RSVR-NT
Win Source Part Number: 964373-74AVC4T774RSV R-NT Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-74AVC4T774RSVR-N TDKR,296-74AVC4T774R SVR-NTCT,296-74AVC4T 774RSVR-NTTR Base Product Number: 74AVC4T774

Win Source Part Number: 964373-74AVC4T774RSVR-NT
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.2 V ~ 3.6 V
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-74AVC4T774RSVR-NTDKR,296-74AVC4T774RSVR-NTCT,296-74AVC4T774RSVR-NTTR
Base Product Number: 74AVC4T774

Buy Now Datasheet
Translators, Level Shifters - 296-74AVC4T774RSVR-NTTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-74AVC4T774RSVR-NTTR-ND
Translators, Level Shifters 296-74AVC4T774RSVR-NTTR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Buy Now Datasheet
Translators, Level Shifters - 296-74AVC4T774RSVR-NTCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-74AVC4T774RSVR-NTCT-ND
Translators, Level Shifters 296-74AVC4T774RSVR-NTCT-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Buy Now Datasheet
Translators, Level Shifters - 296-74AVC4T774RSVR-NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-74AVC4T774RSVR-NTDKR-ND
Translators, Level Shifters 296-74AVC4T774RSVR-NTDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Buy Now Datasheet
Translators, Level Shifters - 74AVC4T774RSVR-NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74AVC4T774RSVR-NT
Translators, Level Shifters 74AVC4T774RSVR-NT
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)

Buy Now
Logic - Translators, Level Shifters - 74AVC4T774RSVR-NT - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74AVC4T774RSVR-NT
Logic - Translators, Level Shifters 74AVC4T774RSVR-NT
LOGIC IC

LOGIC IC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74AVC4T774RSVR-NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74AVC4T774RSVR-NT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74AVC4T774RSVR-NT
IC TRANSLTR BIDIRECTIONAL 16UQFN

IC TRANSLTR BIDIRECTIONAL 16UQFN

Supplier's Site
Logic ICs >> Translators / Level Shifters - 74AVC4T774RSVR-NT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
74AVC4T774RSVR-NT
Logic ICs >> Translators / Level Shifters 74AVC4T774RSVR-NT
1.2V~3.6V 1 4 1.2V~3.6V UQFN-16(1.8x2.6) Translators / Level Shifters ROHS

1.2V~3.6V 1 4 1.2V~3.6V UQFN-16(1.8x2.6) Translators / Level Shifters ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 964373-74AVC4T774RSVR-NT 296-74AVC4T774RSVR-NTTR-ND 74AVC4T774RSVR-NT 74AVC4T774RSVR-NT 74AVC4T774RSVR-NT 74AVC4T774RSVR-NT
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic ICs >> Translators / Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 16-UFQFN 16-UFQFN QFNL
Output Type 3-State 3-State; Tri-State 3-State
Unlock Full Specs
to access all available technical data

Similar Products