Texas Instruments High-Performance Analog Translators, Level Shifters SN74AVC1T45DBVT

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-32277-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32277-1-ND
Translators, Level Shifters 296-32277-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-32277-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32277-6-ND
Translators, Level Shifters 296-32277-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-32277-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32277-2-ND
Translators, Level Shifters 296-32277-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Ic, Singlebit Bus Transceiver, Smd; No. Of Inputs Texas Instruments - 26AJ9258 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Singlebit Bus Transceiver, Smd; No. Of Inputs Texas Instruments
26AJ9258
Ic, Singlebit Bus Transceiver, Smd; No. Of Inputs Texas Instruments 26AJ9258
IC, SINGLEBIT BUS TRANSCEIVER, SMD; No. of Inputs:1; Output Current:12mA; Propagation Delay:2.8ns; No. of Pins:6Pins; Logic Case Style:SOT-23; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, SINGLEBIT BUS TRANSCEIVER, SMD; No. of Inputs:1; Output Current:12mA; Propagation Delay:2.8ns; No. of Pins:6Pins; Logic Case Style:SOT-23; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Logic - Translators, Level Shifters - SN74AVC1T45DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVC1T45DBVT
Logic - Translators, Level Shifters SN74AVC1T45DBVT
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet
Translators, Level Shifters - SN74AVC1T45DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVC1T45DBVT
Translators, Level Shifters SN74AVC1T45DBVT
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AVC1T45DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AVC1T45DBVT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVC1T45DBVT
IC TRANSLATOR BIDIR SOT23-6

IC TRANSLATOR BIDIR SOT23-6

Supplier's Site
Translators, Level Shifters - SN74AVC1T45DBVT - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AVC1T45DBVT
Translators, Level Shifters SN74AVC1T45DBVT
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-32277-1-ND 26AJ9258 SN74AVC1T45DBVT SN74AVC1T45DBVT SN74AVC1T45DBVT SN74AVC1T45DBVT
Product Name Translators, Level Shifters Ic, Singlebit Bus Transceiver, Smd; No. Of Inputs Texas Instruments Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SOT-23-6 SOT-23-6 SOT-23-6
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100ELT21DR2 - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL; PECL
View Details
SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - 74GTL16612DGGRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0101GMX - Nexperia B.V.
Specs
Package Type SOT886 SOT886
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers