Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AUP1T58DRYR

Description
Win Source Part Number: 1256072-SN74AUP1T58D RYR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AUP Features: Configurable Gate Logic Functions Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8 V ~ 2.7 V Voltage - VCCB: 2.3 V ~ 3.6 V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-27348-1,TEXTISS N74AUP1T58DRYR,296-2 7348-1,296-27348-2,- SN74AUP1T58DRYRR,215 6-SN74AUP1T58DRYR,29 6-27348-6 Base Product Number: 74AUP1T58
Request a Quote Datasheet
Description
Win Source Part Number: 1256072-SN74AUP1T58D RYR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AUP Features: Configurable Gate Logic Functions Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8 V ~ 2.7 V Voltage - VCCB: 2.3 V ~ 3.6 V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-27348-1,TEXTISS N74AUP1T58DRYR,296-2 7348-1,296-27348-2,- SN74AUP1T58DRYRR,215 6-SN74AUP1T58DRYR,29 6-27348-6 Base Product Number: 74AUP1T58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256072-SN74AUP1T58DRYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256072-SN74AUP1T58DRYR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256072-SN74AUP1T58DRYR
Win Source Part Number: 1256072-SN74AUP1T58D RYR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AUP Features: Configurable Gate Logic Functions Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8 V ~ 2.7 V Voltage - VCCB: 2.3 V ~ 3.6 V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-27348-1,TEXTISS N74AUP1T58DRYR,296-2 7348-1,296-27348-2,- SN74AUP1T58DRYRR,215 6-SN74AUP1T58DRYR,29 6-27348-6 Base Product Number: 74AUP1T58

Win Source Part Number: 1256072-SN74AUP1T58DRYR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AUP
Features: Configurable Gate Logic Functions
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Single-Ended
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8 V ~ 2.7 V
Voltage - VCCB: 2.3 V ~ 3.6 V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-27348-1,TEXTISSN74AUP1T58DRYR,296-27348-1,296-27348-2,-SN74AUP1T58DRYRR,2156-SN74AUP1T58DRYR,296-27348-6
Base Product Number: 74AUP1T58

Buy Now Datasheet
Translators, Level Shifters - 296-SN74AUP1T58DRYRTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-SN74AUP1T58DRYRTR-ND
Translators, Level Shifters 296-SN74AUP1T58DRYRTR-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - 296-SN74AUP1T58DRYRCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-SN74AUP1T58DRYRCT-ND
Translators, Level Shifters 296-SN74AUP1T58DRYRCT-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - 296-SN74AUP1T58DRYRDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-SN74AUP1T58DRYRDKR-ND
Translators, Level Shifters 296-SN74AUP1T58DRYRDKR-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - SN74AUP1T58DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AUP1T58DRYR
Translators, Level Shifters SN74AUP1T58DRYR
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1.45x1)

Buy Now
Translators, Level Shifters - SN74AUP1T58DRYR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AUP1T58DRYR
Translators, Level Shifters SN74AUP1T58DRYR
IC TRNSLTR UNIDIRECTIONAL 6SON

IC TRNSLTR UNIDIRECTIONAL 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AUP1T58DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AUP1T58DRYR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AUP1T58DRYR
IC TRANSLTR UNIDIRECTIONAL 6SON

IC TRANSLTR UNIDIRECTIONAL 6SON

Supplier's Site
Logic - Translators, Level Shifters - SN74AUP1T58DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AUP1T58DRYR
Logic - Translators, Level Shifters SN74AUP1T58DRYR
IC TRNSLTR UNIDIRECTIONAL 6SON

IC TRNSLTR UNIDIRECTIONAL 6SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256072-SN74AUP1T58DRYR 296-SN74AUP1T58DRYRTR-ND SN74AUP1T58DRYR SN74AUP1T58DRYR SN74AUP1T58DRYR SN74AUP1T58DRYR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity - SN74GTLP1394PW - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP,SOIC,VQFN
Input Voltage 3.15 to 3.45 volts
View Details
3 suppliers
Translator ICs - 1905946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type Open Drain, 3 State
View Details
Translators, Level Shifters - 74AXP1T34GNH - Quarktwin Technology Ltd.
Specs
Package Type 6-XFDFN
Output Type Push-Pull
Features RoHS
View Details
2 suppliers
Logic - Translators, Level Shifters - MAX3373EEBL+ - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details