Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters CLVCH16T245MDGVREP

Description
Win Source Part Number: 983981-CLVCH16T245MD GVREP Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVCH Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23949-2-NDR,296- 23949-1,-V62/09605-0 1YE,-V62/09605-01YE- NDR,296-23949-2,296- 23949-1-NDR,296-2394 9-6,296-23949-6-NDR, -296-23949-1-NDR,-CL VCH16T245MDGVREP-NDR ,-296-23949-1-ND Base Product Number: CLVCH16T
Request a Quote Datasheet
Description
Win Source Part Number: 983981-CLVCH16T245MD GVREP Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVCH Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23949-2-NDR,296- 23949-1,-V62/09605-0 1YE,-V62/09605-01YE- NDR,296-23949-2,296- 23949-1-NDR,296-2394 9-6,296-23949-6-NDR, -296-23949-1-NDR,-CL VCH16T245MDGVREP-NDR ,-296-23949-1-ND Base Product Number: CLVCH16T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 983981-CLVCH16T245MDGVREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
983981-CLVCH16T245MDGVREP
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 983981-CLVCH16T245MDGVREP
Win Source Part Number: 983981-CLVCH16T245MD GVREP Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVCH Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23949-2-NDR,296- 23949-1,-V62/09605-0 1YE,-V62/09605-01YE- NDR,296-23949-2,296- 23949-1-NDR,296-2394 9-6,296-23949-6-NDR, -296-23949-1-NDR,-CL VCH16T245MDGVREP-NDR ,-296-23949-1-ND Base Product Number: CLVCH16T

Win Source Part Number: 983981-CLVCH16T245MDGVREP
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVCH
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.65 V ~ 5.5 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-23949-2-NDR,296-23949-1,-V62/09605-01YE,-V62/09605-01YE-NDR,296-23949-2,296-23949-1-NDR,296-23949-6,296-23949-6-NDR,-296-23949-1-NDR,-CLVCH16T245MDGVREP-NDR,-296-23949-1-ND
Base Product Number: CLVCH16T

Buy Now Datasheet
Logic - Translators, Level Shifters - CLVCH16T245MDGVREP - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
CLVCH16T245MDGVREP
Logic - Translators, Level Shifters CLVCH16T245MDGVREP
IC TRNSLTR BIDIRECTIONAL 48TVSOP

IC TRNSLTR BIDIRECTIONAL 48TVSOP

Supplier's Site Datasheet
Translators, Level Shifters - CLVCH16T245MDGVREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
CLVCH16T245MDGVREP
Translators, Level Shifters CLVCH16T245MDGVREP
Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TVSOP

Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 983981-CLVCH16T245MDGVREP CLVCH16T245MDGVREP CLVCH16T245MDGVREP
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Logic - Translators, Level Shifters - 74AUP1T58GF - Lingto Electronic Limited
Specs
Logic Family CMOS
View Details
Translators, Level Shifters - CD4504BF3A - Quarktwin Technology Ltd.
Specs
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Output Type Non-Inverted
Features RoHS
View Details
TRANSISTORS - Transistors (BJT) - Single - PBSS5240XF - 1086512-PBSS5240XF - Win Source Electronics
Specs
Operating Temperature 150 C (302 F)
View Details