Manufacturer: Texas Instruments
Win Source Part Number: 915040-CD40109BQNSRQ
Series: Automotive, AEC-Q100, 4000B
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Voltage Level Translator Unidirectional 4 Circuit 1 Channel - 16-SO
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD40109
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-36573-2, 296-36573-1, -296-36573-1-ND, 296-36573-6, -CD40109BQNSRQ1-NDR,
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-SO
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-SO
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-SO
Voltage Level Shifter 16-Pin SOP T/R
IC TRNSLTR UNIDIRECTIONAL 16SO
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-SO
IC TRANSLTR UNIDIRECTIONAL 16SO
IC TRNSLTR UNIDIRECTIONAL 16SO
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 915040-CD40109BQNSRQ1 | 296-36573-1-ND | 815-CD40109BQNSRQ1 | CD40109BQNSRQ1 | CD40109BQNSRQ1 | CD40109BQNSRQ1 | CD40109BQNSRQ1 |
| Product Name | Logic - Logic - Translators, Level Shifters - CD40109BQNSRQ1 | Translators, Level Shifters | Voltage Level Shifter 16-Pin SOP T/R | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; 16-SOIC (0.209, 5.30mm Width) | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC | SOIC; 16-SOIC (0.209", 5.30mm Width) | ||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | Tri-State, Non-Inverted | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Family | CMOS; CMOS |