Texas Instruments High-Performance Analog Translators, Level Shifters SN74AXC1T45DBVR

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-47598-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-47598-2-ND
Translators, Level Shifters 296-47598-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-47598-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-47598-1-ND
Translators, Level Shifters 296-47598-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-47598-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-47598-6-ND
Translators, Level Shifters 296-47598-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1353901-SN74AXC1T45DBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1353901-SN74AXC1T45DBVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1353901-SN74AXC1T45DBVR
Win Source Part Number: 1353901-SN74AXC1T45D BVR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AXC Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: 74AXC1T45 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 1 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V

Win Source Part Number: 1353901-SN74AXC1T45DBVR
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AXC
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: 74AXC1T45
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 1
Voltage - VCCA: 0.65 V ~ 3.6 V
Voltage - VCCB: 0.65 V ~ 3.6 V

Buy Now Datasheet
Translators, Level Shifters - SN74AXC1T45DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AXC1T45DBVR
Translators, Level Shifters SN74AXC1T45DBVR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now
Logic - Translators, Level Shifters - SN74AXC1T45DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AXC1T45DBVR
Logic - Translators, Level Shifters SN74AXC1T45DBVR
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AXC1T45DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AXC1T45DBVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AXC1T45DBVR
IC TRANSLATOR BIDIR SOT23-6

IC TRANSLATOR BIDIR SOT23-6

Supplier's Site
Translators, Level Shifters - SN74AXC1T45DBVR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AXC1T45DBVR
Translators, Level Shifters SN74AXC1T45DBVR
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-47598-2-ND 1353901-SN74AXC1T45DBVR SN74AXC1T45DBVR SN74AXC1T45DBVR SN74AXC1T45DBVR SN74AXC1T45DBVR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SOT-23-6 SOT-23-6 SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX13004EBE - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - 1727-8629-6-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details