Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-SSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-SSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-SSOP
IC TRNSLTR BIDIRECTIONAL 48SSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-SSOP
IC TRNSLTR BIDIRECTIONAL 48SSOP
IC TRANSLTR BIDIRECTIONAL 48SSOP
BUS TRANSCEIVER, 16BIT, SSOP-48; No. of Inputs:16; Output Current:-; Propagation Delay:5.8ns; No. of Pins:48Pins; Logic Case Style:SSOP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
3V~5.5V 2 8 2.3V~3.6V SSOP-48-300mil Translators / Level Shifters ROHS
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-14781-6-ND | SN74ALVC164245DLR | SN74ALVC164245DLR | SN74ALVC164245DLR | SN74ALVC164245DLR | 26AJ9228 | SN74ALVC164245DLR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Bus Transceiver, 16Bit, Ssop-48; No. Of Inputs Texas Instruments | Logic ICs >> Translators / Level Shifters |
| Package Type | SSOP; "48-BSSOP (0.295"", 7.50mm Width)" | SSOP; 48-BSSOP (0.295", 7.50mm Width) | SSOP; 48-BSSOP (0.295\", 7.50mm Width) | SSOP | SSOP | ||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | 3-State | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS | RoHS |