The SN74AVC16T245DGVR is a 16-bit dual-supply bus transceiver designed for configurable level-shifting and voltage translation with tri-state outputs. It operates with power supply voltages ranging from 1.2V to 3.6V, allowing for bidirectional data communication between different voltage levels, including 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. The device features overvoltage-tolerant
Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TVSOP
IC, 16BIT BUS TRANSCEIVER, DUAL, TVSOP48; No. of Inputs:16; Output Current:12mA; Propagation Delay:2.7ns; No. of Pins:48Pins; Logic Case Style:TVSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 48TVSOP
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN74AVC16T245DGVR | 39AH9254 | SN74AVC16T245DGVR |
| Product Name | Translators, Level Shifters | Ic, 16Bit Bus Transceiver, Dual, Tvsop48; No. Of Inputs Texas Instruments | Logic - Translators, Level Shifters |
| Package Type | 48-TFSOP (0.173\", 4.40mm Width) | ||
| Output Type | 3-State; 3-State | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |