Voltage Level Translator Unidirectional 1 Circuit 1 Channel SOT-23-6
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SOT-23-6
IC TRANSLATOR UNIDIR SOT23-6
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SOT-23-6
IC TRNSLTR UNIDIR SOT23-6
IC, VOLT TRANSLATOR SINGLE, SMD; No. of Inputs:3; Output Current:4mA; Propagation Delay:3.9ns; No. of Pins:6Pins; Logic Case Style:SOT-23; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-32268-1-ND | SN74AUP1T97DBVT | SN74AUP1T97DBVT | SN74AUP1T97DBVT | 26AJ9250 |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Ic, Volt Translator Single, Smd; No. Of Inputs Texas Instruments |
| Package Type | SOT-23-6 | SOT-23-6 | |||
| Output Type | Single-Ended | Single-Ended | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Features | RoHS | RoHS |