Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 896366-SN65LVELT22DG
Series: 65LVELT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 65LVELT22
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC TRNSLTR UNIDIRECTIONAL 8VSSOP
IC TRANSLATOR UNIDIR 8VSSOP
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-VSSOP
IC TRNSLTR UNIDIRECTIONAL 8VSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN65LVELT22DGKR-ND | 896366-SN65LVELT22DGKR | SN65LVELT22DGKR | SN65LVELT22DGKR | SN65LVELT22DGKR | SN65LVELT22DGKR |
| Product Name | Translators, Level Shifters | Logic - Logic - Translators, Level Shifters - SN65LVELT22DGKR | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | TTL; PECL | TTL; LVTTL |