Texas Instruments High-Performance Analog Translators, Level Shifters SN74AVC2T45YEPR

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-DSBGA (1.9x0.9)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-DSBGA (1.9x0.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN74AVC2T45YEPR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74AVC2T45YEPR-ND
Translators, Level Shifters SN74AVC2T45YEPR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-DSBGA (1.9x0.9)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256061-SN74AVC2T45YEPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256061-SN74AVC2T45YEPR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256061-SN74AVC2T45YEPR
Win Source Part Number: 1256061-SN74AVC2T45Y EPR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AVC2 Product Status: Obsolete

Win Source Part Number: 1256061-SN74AVC2T45YEPR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.2 V ~ 3.6 V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AVC2
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SN74AVC2T45YEPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVC2T45YEPR
Translators, Level Shifters SN74AVC2T45YEPR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-DSBGA (1.9x0.9)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-DSBGA (1.9x0.9)

Buy Now
Logic - Translators, Level Shifters - SN74AVC2T45YEPR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVC2T45YEPR
Logic - Translators, Level Shifters SN74AVC2T45YEPR
IC TRNSLTR BIDIRECTIONAL 8DSBGA

IC TRNSLTR BIDIRECTIONAL 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74AVC2T45YEPR-ND 1256061-SN74AVC2T45YEPR SN74AVC2T45YEPR SN74AVC2T45YEPR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 8-XFBGA, DSBGA BGA; 8-XFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-NCA9617DQJTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type Open Drain
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74GTL16616 17-Bit LVTTL-To-GTL/GTL+ Universal Bus Transceivers With Buffered Clock Outputs - SN74GTL16616DLR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details