Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
IC TRNSLTR BIDIRECTIONAL US8
IC TRNSLTR BIDIRECTIONAL US8
VOLTAGE LEVEL TRANSLATOR, DUAL, VSSOP-8; No. of Inputs:2; Output Current:100mA; Propagation Delay:1.3ns; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
1.8V~5.5V 1 2 950mV~4.5V VSSOP-8-0.5mm Translators / Level Shifters ROHS
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-39070-2-ND | LSF0102DCUR | LSF0102DCUR | 29AH6448 | LSF0102DCUR | LSF0102DCUR | LSF0102DCUR |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Voltage Level Translator, Dual, Vssop-8; No. Of Inputs Texas Instruments | Logic ICs >> Translators / Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | 8-VFSOP (0.091", 2.30mm Width) | SSOP | 8-VFSOP (0.091\", 2.30mm Width) | |||
| Output Type | Open Drain; Push-Pull | Open Drain, Push-Pull | Open Drain | Open Drain; Open Drain, Push-Pull | |||
| Features | Auto-direction Sensing | Auto-direction Sensing | RoHS | RoHS; Auto-direction Sensing | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |