Texas Instruments Standard Linear and Logic Translators, Level Shifters SN74AVC1T45DCKR

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-17992-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-17992-6-ND
Translators, Level Shifters 296-17992-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-17992-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-17992-1-ND
Translators, Level Shifters 296-17992-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-17992-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-17992-2-ND
Translators, Level Shifters 296-17992-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74AVC1T45DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVC1T45DCKR
Logic - Translators, Level Shifters SN74AVC1T45DCKR
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet
Non Inverting Transceiver, Sc-70-6; No. Of Inputs Texas Instruments - 21J8969 - Newark, An Avnet Company
Chicago, IL, United States
Non Inverting Transceiver, Sc-70-6; No. Of Inputs Texas Instruments
21J8969
Non Inverting Transceiver, Sc-70-6; No. Of Inputs Texas Instruments 21J8969
NON INVERTING TRANSCEIVER, SC-70-6; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:2.9ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes

NON INVERTING TRANSCEIVER, SC-70-6; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:2.9ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - SN74AVC1T45DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVC1T45DCKR
Translators, Level Shifters SN74AVC1T45DCKR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now
Translators, Level Shifters - SN74AVC1T45DCKR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AVC1T45DCKR
Translators, Level Shifters SN74AVC1T45DCKR
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AVC1T45DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AVC1T45DCKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVC1T45DCKR
IC TRANSLTR BIDIRECTIONAL SC70-6

IC TRANSLTR BIDIRECTIONAL SC70-6

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-17992-6-ND SN74AVC1T45DCKR 21J8969 SN74AVC1T45DCKR SN74AVC1T45DCKR SN74AVC1T45DCKR
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Non Inverting Transceiver, Sc-70-6; No. Of Inputs Texas Instruments Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Translation Both
Unlock Full Specs
to access all available technical data

Similar Products

SIM card interface level translator with enable pin - NXT4558GUX - Nexperia B.V.
Specs
Package Type SOT1160-1 SOT1160-1
Features RoHS; ESD Protection
Operating Temperature 85 C (185 F)
View Details
2 suppliers
Translator ICs - 1897433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details