Texas Instruments High-Performance Analog Translators, Level Shifters CD40109BPWRE4

Description
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-TSSOP
Request a Quote
Description
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD40109BPWRE4 is a unidirectional voltage level translator designed for shifting signals between different voltage levels. It features four circuits within a single channel and is housed in a 16-lead thin shrink small-outline package (TSSOP). This device does not require the high-voltage supply (VDD) to be present before applying the low-voltage supply (VCC) or input signals, allowing for flexible power sequencing. The input signal can swing between ground and at least 0.7 VCC, and the device can operate with VCC exceeding VDD, functioning as a high-to-low level shifter in such cases. The output voltage range for all outputs is specified from -0.5 V to VDD + 0.5 V, making it suitable for various applications where level shifting is necessary. The operating temperature range is from -55°C to 125°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The CD40109BPWRE4 is a unidirectional voltage level translator designed for shifting signals between different voltage levels. It features four circuits within a single channel and is housed in a 16-lead thin shrink small-outline package (TSSOP). This device does not require the high-voltage supply (VDD) to be present before applying the low-voltage supply (VCC) or input signals, allowing for flexible power sequencing. The input signal can swing between ground and at least 0.7 VCC, and the device can operate with VCC exceeding VDD, functioning as a high-to-low level shifter in such cases. The output voltage range for all outputs is specified from -0.5 V to VDD + 0.5 V, making it suitable for various applications where level shifting is necessary. The operating temperature range is from -55°C to 125°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-28015-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-28015-2-ND
Translators, Level Shifters 296-28015-2-ND
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-TSSOP

Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-TSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - CD40109BPWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
CD40109BPWRE4
Logic - Translators, Level Shifters CD40109BPWRE4
IC TRNSLTR UNIDIR 16TSSOP

IC TRNSLTR UNIDIR 16TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - CD40109BPWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
CD40109BPWRE4
Translators, Level Shifters CD40109BPWRE4
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-TSSOP

Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-28015-2-ND CD40109BPWRE4 CD40109BPWRE4
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-AXP1T34GWHCT-ND - DigiKey
Specs
Package Type TSSOP; 5-TSSOP, SC-70-5, SOT-353
Output Type Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details