Win Source Part Number: 1256086-SN10KHT5542N
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tube
Number of Circuits: 1
Standard Package: 60
Output Type: Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 8
Input Signal: TTL
Output Signal: ECL
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN10KHT5542NTE4,SN10
Base Product Number: SN10K
Product Status: Obsolete
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-PDIP
IC TRNSLTR BIDIRECTIONAL 24DIP
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-PDIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256086-SN10KHT5542NTG4 | SN10KHT5542NTG4-ND | SN10KHT5542NTG4 | SN10KHT5542NTG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | TTL; ECL; TTL | TTL; ECL | TTL; TTL | |
| Package Type | DIP | DIP; "24-DIP (0.300"", 7.62mm)" | DIP; 24-DIP (0.300\", 7.62mm) | |
| Operating Temperature | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) |