Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN10KHT5543DWRE4

Description
Win Source Part Number: 1256080-SN10KHT5543D WRE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tube Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN10K Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256080-SN10KHT5543D WRE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tube Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN10K Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256080-SN10KHT5543DWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256080-SN10KHT5543DWRE4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256080-SN10KHT5543DWRE4
Win Source Part Number: 1256080-SN10KHT5543D WRE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tube Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN10K Product Status: Obsolete

Win Source Part Number: 1256080-SN10KHT5543DWRE4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tube
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 8
Input Signal: TTL
Output Signal: ECL
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN10K
Product Status: Obsolete

Buy Now Datasheet
Logic - Translators, Level Shifters - SN10KHT5543DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN10KHT5543DWRE4
Logic - Translators, Level Shifters SN10KHT5543DWRE4
IC TRNSLTR UNIDIRECTIONAL 24SOIC

IC TRNSLTR UNIDIRECTIONAL 24SOIC

Supplier's Site Datasheet
Translators, Level Shifters - SN10KHT5543DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN10KHT5543DWRE4
Translators, Level Shifters SN10KHT5543DWRE4
Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256080-SN10KHT5543DWRE4 SN10KHT5543DWRE4 SN10KHT5543DWRE4
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL; TTL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
Single dual-supply translating 2-input NOR with enable - 74AVC1T8128GSX - Nexperia B.V.
Specs
Package Type SOT1203 SOT1203
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
5 suppliers