Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AXCH1T45DBVR

Description
Win Source Part Number: 1371006-SN74AXCH1T45 DBVR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AXCH Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: 74AXCH1T45 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 1 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V
Request a Quote Datasheet
Description
Win Source Part Number: 1371006-SN74AXCH1T45 DBVR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AXCH Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: 74AXCH1T45 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 1 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371006-SN74AXCH1T45DBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371006-SN74AXCH1T45DBVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371006-SN74AXCH1T45DBVR
Win Source Part Number: 1371006-SN74AXCH1T45 DBVR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AXCH Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: 74AXCH1T45 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 1 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V

Win Source Part Number: 1371006-SN74AXCH1T45DBVR
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AXCH
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: 74AXCH1T45
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 1
Voltage - VCCA: 0.65 V ~ 3.6 V
Voltage - VCCB: 0.65 V ~ 3.6 V

Buy Now Datasheet
Translators, Level Shifters - 296-53473-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-53473-6-ND
Translators, Level Shifters 296-53473-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-53473-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-53473-1-ND
Translators, Level Shifters 296-53473-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-53473-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-53473-2-ND
Translators, Level Shifters 296-53473-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AXCH1T45DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AXCH1T45DBVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AXCH1T45DBVR
IC TRANSLATOR BIDIR SOT23-6

IC TRANSLATOR BIDIR SOT23-6

Supplier's Site
Translators, Level Shifters - SN74AXCH1T45DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AXCH1T45DBVR
Translators, Level Shifters SN74AXCH1T45DBVR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now
Logic - Translators, Level Shifters - SN74AXCH1T45DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AXCH1T45DBVR
Logic - Translators, Level Shifters SN74AXCH1T45DBVR
LOGIC GATES AND INVERTERS

LOGIC GATES AND INVERTERS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1371006-SN74AXCH1T45DBVR 296-53473-6-ND SN74AXCH1T45DBVR SN74AXCH1T45DBVR SN74AXCH1T45DBVR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Translators, Level Shifters - 1727-74AVC4T774PW-Q100JDKR-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Translators, Level Shifters - 74AVC1T45DCKR - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type 3-State; Tri-State
Features RoHS
View Details