Win Source Part Number: 1256079-SN65CML100DG
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 65CML
Package: Tube
Number of Circuits: 1
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Differential
Data Rate: 1.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: CML, LVDS, LVPECL
Output Signal: CML
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65CML100
SN65CML100 1.5-Gbps LVDS/LVPECL/CML-to-C
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.5Gbps 8-VSSOP
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.5Gbps 8-VSSOP
IC TRNSLTR UNIDIRECTIONAL 8VSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256079-SN65CML100DGKG4 | SN65CML100DGKG4 | SN65CML100DGKG4-ND | SN65CML100DGKG4 | SN65CML100DGKG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | |
| Logic Family | ECL; PECL; LVDS; CML, LVDS, LVPECL | ECL | PECL; LVDS; CML | ECL; PECL; LVDS; CML, LVDS, LVPECL |