Manufacturer: Texas Instruments
Win Source Part Number: 801691-LSF0204PWR
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Number of Circuits: 1
Output Type: Open Drain, Push-Pull
Data Rate: 100MHz
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.8V ~ 4.5V
Voltage - VCCB: 1.8V ~ 5.5V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-TSSOP
IC TRNSLTR BIDIRECTIONAL 14TSSOP
1.8V~5.5V 1 4 800mV~4.5V TSSOP-14 Translators / Level Shifters ROHS
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-TSSOP
IC TRANSLATOR BIDIR 14TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 801691-LSF0204PWR | 296-LSF0204PWRTR-ND | LSF0204PWR | LSF0204PWR | LSF0204PWR | LSF0204PWR | LSF0204PWR |
| Product Name | Logic - Logic - Translators, Level Shifters - LSF0204PWR | Translators, Level Shifters | Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | SSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | 14-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Type | Open Drain; Push-Pull | Open Drain | Open Drain, Push-Pull | Open Drain; Open Drain, Push-Pull |