Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-DSBGA
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-DSBGA
Win Source Part Number: 1256073-SN74AUP1T58Y
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AUP
Features: Configurable Gate Logic Functions
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Single-Ended
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8 V ~ 2.7 V
Voltage - VCCB: 2.3 V ~ 3.6 V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-27513-6,296-2751
Base Product Number: 74AUP1T58
IC TRANSLATOR UNIDIR 6DSBGA
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-DSBGA
IC TRNSLTR UNIDIRECTIONAL 6DSBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-SN74AUP1T58YFPRCT-ND | 1256073-SN74AUP1T58YFPR | SN74AUP1T58YFPR | SN74AUP1T58YFPR | SN74AUP1T58YFPR |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | 6-XFBGA, DSBGA | BGA | BGA; 6-XFBGA, DSBGA |