Texas Instruments Standard Linear and Logic Translators, Level Shifters SN74AVC1T45DCKT

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-32278-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32278-6-ND
Translators, Level Shifters 296-32278-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-32278-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32278-1-ND
Translators, Level Shifters 296-32278-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-32278-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32278-2-ND
Translators, Level Shifters 296-32278-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74AVC1T45DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVC1T45DCKT
Logic - Translators, Level Shifters SN74AVC1T45DCKT
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AVC1T45DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AVC1T45DCKT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVC1T45DCKT
IC TRANSLTR BIDIRECTIONAL SC70-6

IC TRANSLTR BIDIRECTIONAL SC70-6

Supplier's Site
Translators, Level Shifters - SN74AVC1T45DCKT - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AVC1T45DCKT
Translators, Level Shifters SN74AVC1T45DCKT
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet
Ic, Singlebit Bus Transceiver, Smd; No. Of Inputs Texas Instruments - 28AH5026 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Singlebit Bus Transceiver, Smd; No. Of Inputs Texas Instruments
28AH5026
Ic, Singlebit Bus Transceiver, Smd; No. Of Inputs Texas Instruments 28AH5026
IC, SINGLEBIT BUS TRANSCEIVER, SMD; No. of Inputs:1; Output Current:12mA; Propagation Delay:2.8ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, SINGLEBIT BUS TRANSCEIVER, SMD; No. of Inputs:1; Output Current:12mA; Propagation Delay:2.8ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - SN74AVC1T45DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVC1T45DCKT
Translators, Level Shifters SN74AVC1T45DCKT
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-32278-6-ND SN74AVC1T45DCKT SN74AVC1T45DCKT SN74AVC1T45DCKT 28AH5026 SN74AVC1T45DCKT
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Ic, Singlebit Bus Transceiver, Smd; No. Of Inputs Texas Instruments Translators, Level Shifters
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type 3-State; Inverted Tri-State, Non-Inverted 3-State; Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Translation Both
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 2836762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Development Boards
Package Type SOT-23
Features RoHS
View Details
SN74FB2031 9-Bit TTL/BTL Address/Data Transceiver - SN74FB2031RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0102DC-Q100H - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
7 suppliers