Manufacturer: Texas Instruments
Win Source Part Number: 896526-SN74AVCH32T24
Series: 74AVCH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 4 Circuit 8 Channel - 96-PBGA MICROSTAR (13.6x5.6)
Package: Reel - TR
Package: 96-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74AVC
Categories: Integrated Circuits (ICs)
Case / Package: 96-PBGA MICROSTAR (13.6x5.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-19111-1, -296-19111-1-ND, 296-19111-1, 296-19111-2, -SN74AVCH32T245ZKER-
IC TRNSLTR BIDIRECTIONAL 96BGA
IC TRNSLTR BIDIRECTIONAL 96BGA
Translation Transceiver 4 Element 8 Bit per Element 3-State Output 96-PBGA MICROSTAR (13.6x5.6)
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 896526-SN74AVCH32T245ZKER | SN74AVCH32T245ZKER | SN74AVCH32T245ZKER | SN74AVCH32T245ZKER |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74AVCH32T245ZKER | Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters |
| Translation | Both |