TTL to ECL Translator, 8 Func, Inverted Output, BIPolar, PDSO24
Win Source Part Number: 1256084-SN10KHT5542D
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 8
Input Signal: TTL
Output Signal: ECL
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN10KHT5542DWR,2156-
Base Product Number: SN10K
Product Status: Obsolete
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN10KHT5542DW | 1256084-SN10KHT5542DW | SN10KHT5542DW-ND | SN10KHT5542DW |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | |
| Logic Family | TTL; ECL | TTL; ECL; TTL | TTL; ECL |