Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 896524-SN74AVC4T774P
Series: 74AVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AVC4T774
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-23611-5, 296-23611-5-NDR, SN74AVC4T774PWG4-ND,
IC TRNSLTR BIDIRECTIONAL 16TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-TSSOP
IC TRANSLATOR BIDIR 16TSSOP
4 BIT BUS TRANSCEIVER, TSSOP-16; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-23611-5-ND | 896524-SN74AVC4T774PW | SN74AVC4T774PW | SN74AVC4T774PW | SN74AVC4T774PW | 29AH7481 |
| Product Name | Translators, Level Shifters | Logic - Logic - Translators, Level Shifters - SN74AVC4T774PW | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | 4 Bit Bus Transceiver, Tssop-16; No. Of; Msl Texas Instruments |
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |