Texas Instruments High-Performance Analog Translators, Level Shifters CD4504BPW

Description
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-23203-5-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-23203-5-ND
Translators, Level Shifters 296-23203-5-ND
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP

Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - CD4504BPW - 915099-CD4504BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CD4504BPW
915099-CD4504BPW
Logic - Logic - Translators, Level Shifters - CD4504BPW 915099-CD4504BPW
Manufacturer: Texas Instruments Win Source Part Number: 915099-CD4504BPW Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Voltage Level Translator Unidirectional 1 Circuit 6 Channel - 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4504 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4504BPWG4, 296-23203-5, 2266-CD4504BPW, -296-23203-5-ND, 296-23203-5-NDR, -CD4504BPWE4-NDR, -296-23203-5-NDR, -CD4504BPWG4, -CD4504BPWE4, -CD4504BPWG4-NDR, -CD4504BPW-NDR, CD4504BPWG4-ND, CD4504BPW-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915099-CD4504BPW
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Voltage Level Translator Unidirectional 1 Circuit 6 Channel - 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4504
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4504BPWG4, 296-23203-5, 2266-CD4504BPW, -296-23203-5-ND, 296-23203-5-NDR, -CD4504BPWE4-NDR, -296-23203-5-NDR, -CD4504BPWG4, -CD4504BPWE4, -CD4504BPWG4-NDR, -CD4504BPW-NDR, CD4504BPWG4-ND, CD4504BPW-ND

Buy Now Datasheet
Logic - Translators, Level Shifters - CD4504BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
CD4504BPW
Logic - Translators, Level Shifters CD4504BPW
IC TRNSLTR UNIDIR 16TSSOP

IC TRNSLTR UNIDIR 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - CD4504BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
CD4504BPW
Integrated Circuits (ICs) - Logic - Translators, Level Shifters CD4504BPW
IC TRANSLATOR UNIDIR 16TSSOP

IC TRANSLATOR UNIDIR 16TSSOP

Supplier's Site
Translators, Level Shifters - CD4504BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
CD4504BPW
Translators, Level Shifters CD4504BPW
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP

Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP

Buy Now
Logic, Hex Volt-Lvl Shifter, 16Tssop; No. Of Inputs Texas Instruments - 36AJ8557 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Hex Volt-Lvl Shifter, 16Tssop; No. Of Inputs Texas Instruments
36AJ8557
Logic, Hex Volt-Lvl Shifter, 16Tssop; No. Of Inputs Texas Instruments 36AJ8557
LOGIC, HEX VOLT-LVL SHIFTER, 16TSSOP; No. of Inputs:6; Output Current:6.8mA; Propagation Delay:140ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:5V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; RoHS Compliant: Yes

LOGIC, HEX VOLT-LVL SHIFTER, 16TSSOP; No. of Inputs:6; Output Current:6.8mA; Propagation Delay:140ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:5V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-23203-5-ND 915099-CD4504BPW CD4504BPW CD4504BPW CD4504BPW 36AJ8557
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - CD4504BPW Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic, Hex Volt-Lvl Shifter, 16Tssop; No. Of Inputs Texas Instruments
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Output Type Inverted Non-Inverted
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - CD40109BK - Lingto Electronic Limited
Specs
Logic Family CMOS
View Details
Translator ICs - 1899033P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details