Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP
IC TRNSLTR BIDIRECTIONAL 48TVSOP
IC, TRANSCEIVER, 16BIT, SMD; No. of Inputs:2; Output Current:12mA; Propagation Delay:7.6ns; No. of Pins:48Pins; Logic Case Style:TVSOP; Supply Voltage Min:1.4V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRANSLATOR BIDIR 48TVSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-15550-6-ND | SN74AVCB164245VR | 40AH5387 | SN74AVCB164245VR | SN74AVCB164245VR |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Ic, Transceiver, 16Bit, Smd; No. Of Inputs Texas Instruments | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | "48-TFSOP (0.173"", 4.40mm Width)" | 48-TFSOP (0.173\", 4.40mm Width) | |||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Translation | Both |