Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-PDIP
TTL to ECL Translator, 8 Func, True Output, BIPolar, PDIP24
Win Source Part Number: 1256081-SN10KHT5543N
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tube
Number of Circuits: 1
Standard Package: 60
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 8
Input Signal: TTL
Output Signal: ECL
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN10KHT5543NT-T
Base Product Number: SN10K
Product Status: Obsolete
Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-PDIP
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN10KHT5543NT-ND | SN10KHT5543NT | 1256081-SN10KHT5543NT | SN10KHT5543NT |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | |
| Logic Family | TTL; ECL | TTL; ECL | TTL; ECL; TTL |