Texas Instruments High-Performance Analog Translators, Level Shifters SN74AVCBH164245VR

Description
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-15552-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-15552-2-ND
Translators, Level Shifters 296-15552-2-ND
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256058-SN74AVCBH164245VR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256058-SN74AVCBH164245VR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256058-SN74AVCBH164245VR
Win Source Part Number: 1256058-SN74AVCBH164 245VR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVCBH Features: Over Voltage Protection Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4 V ~ 3.6 V Voltage - VCCB: 1.4 V ~ 3.6 V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74AVCBH164245VRG4,-7 4AVCBH164245VRE4R,21 56-SN74AVCBH164245VR ,74AVCBH164245VRE4,7 4AVCBH164245VRG4,-29 6-15552-1,-74AVCBH16 4245VRG4,-74AVCBH164 245VRG4R,296-15552-6 ,TEXTISSN74AVCBH1642 45VR,296-15552-2,-SN 74AVCBH164245VRR,296 -15552-1,-296-15552- 1,74AVCBH164245VRE4, -74AVCBH164245VRE4 Base Product Number: 74AVCBH164245

Win Source Part Number: 1256058-SN74AVCBH164245VR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVCBH
Features: Over Voltage Protection
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.4 V ~ 3.6 V
Voltage - VCCB: 1.4 V ~ 3.6 V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74AVCBH164245VRG4,-74AVCBH164245VRE4R,2156-SN74AVCBH164245VR,74AVCBH164245VRE4,74AVCBH164245VRG4,-296-15552-1,-74AVCBH164245VRG4,-74AVCBH164245VRG4R,296-15552-6,TEXTISSN74AVCBH164245VR,296-15552-2,-SN74AVCBH164245VRR,296-15552-1,-296-15552-1,74AVCBH164245VRE4,-74AVCBH164245VRE4
Base Product Number: 74AVCBH164245

Buy Now Datasheet
Translators, Level Shifters - SN74AVCBH164245VR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVCBH164245VR
Translators, Level Shifters SN74AVCBH164245VR
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AVCBH164245VR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AVCBH164245VR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVCBH164245VR
IC TRANSLATOR BIDIR 48TVSOP

IC TRANSLATOR BIDIR 48TVSOP

Supplier's Site
Logic - Translators, Level Shifters - SN74AVCBH164245VR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVCBH164245VR
Logic - Translators, Level Shifters SN74AVCBH164245VR
IC TRNSLTR BIDIRECTIONAL 48TVSOP

IC TRNSLTR BIDIRECTIONAL 48TVSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-15552-2-ND 1256058-SN74AVCBH164245VR SN74AVCBH164245VR SN74AVCBH164245VR SN74AVCBH164245VR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Package Type "48-TFSOP (0.173"", 4.40mm Width)" 48-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100LVELT20D - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; LVCMOS, LVTTL
View Details
Translator ICs - 216317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details